EZVIZ C6C FHD Dome IP security camera Indoor 1920 x 1080 pixels Ceiling/Desk

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
112775
Info modified on:
20 Dec 2024, 10:30:42
Short summary description EZVIZ C6C FHD Dome IP security camera Indoor 1920 x 1080 pixels Ceiling/Desk:
EZVIZ C6C FHD, IP security camera, Indoor, Wireless, FCC/UL/IC/NOM/CE/WEEE/REACH, Ceiling/Desk, White
Long summary description EZVIZ C6C FHD Dome IP security camera Indoor 1920 x 1080 pixels Ceiling/Desk:
EZVIZ C6C FHD. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Ceiling/Desk, Product colour: White, Form factor: Dome. Field of view (FOV) angle: 360°, Lens viewing angle, diagonal: 90°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Digital zoom: 4x, Fixed focal length: 4 mm