EZVIZ S1C action sports camera 8 MP Full HD CMOS 25.4 / 3 mm (1 / 3") Wi-Fi 77.3 g

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80317
Info modified on:
14 Mar 2024, 19:21:32
Short summary description EZVIZ S1C action sports camera 8 MP Full HD CMOS 25.4 / 3 mm (1 / 3") Wi-Fi 77.3 g:
EZVIZ S1C, Full HD, CMOS, 8 MP, 60 fps, Wi-Fi, Bluetooth
Long summary description EZVIZ S1C action sports camera 8 MP Full HD CMOS 25.4 / 3 mm (1 / 3") Wi-Fi 77.3 g:
EZVIZ S1C. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 60 fps. Sensor type: CMOS, Total megapixels: 8 MP, Optical sensor size: 25.4 / 3 mm (1 / 3"). Display: LCD, Display diagonal: 5.08 cm (2"). Lens type: Ultra wide-angle, Field of view (FOV) angle: 140°, Fixed focal length: 3 mm. Light metering: Centre-weighted, Spot