EZVIZ C6B Dome IP security camera Indoor 1280 x 960 pixels Ceiling/Wall/Desk

https://images.icecat.biz/img/gallery/40144997_9706677277.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
37472
Info modified on:
14 Mar 2024, 19:22:58
Short summary description EZVIZ C6B Dome IP security camera Indoor 1280 x 960 pixels Ceiling/Wall/Desk:

EZVIZ C6B, IP security camera, Indoor, Wired & Wireless, Ceiling/Wall/Desk, White, Dome

Long summary description EZVIZ C6B Dome IP security camera Indoor 1280 x 960 pixels Ceiling/Wall/Desk:

EZVIZ C6B. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/Wall/Desk, Product colour: White, Form factor: Dome. Minimum illumination: 0.02 lx, Lens viewing angle, horizontal: 72°, Lens viewing angle, diagonal: 92°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Digital zoom: 8x, Fixed focal length: 4 mm

Embed the product datasheet into your content