Ergonomic Solutions TabPOS Tablet & mPOS A-Frame for Samsung Galaxy Tab S4 10.5" (2018)

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
1945
Info modified on:
02 Aug 2025, 11:57:42
Short summary description Ergonomic Solutions TabPOS Tablet & mPOS A-Frame for Samsung Galaxy Tab S4 10.5" (2018):
Ergonomic Solutions TabPOS Tablet & mPOS A-Frame for Samsung Galaxy Tab S4 10.5" (2018), 26.7 cm (10.5"), Samsung, Galaxy Tab SSM-T830 (Wi-Fi) ; SM-T835 (LTE), Grey, Metal, Push lock
Long summary description Ergonomic Solutions TabPOS Tablet & mPOS A-Frame for Samsung Galaxy Tab S4 10.5" (2018):
Ergonomic Solutions TabPOS Tablet & mPOS A-Frame for Samsung Galaxy Tab S4 10.5" (2018). Maximum screen size: 26.7 cm (10.5"), Brand compatibility: Samsung, Compatibility: Galaxy Tab SSM-T830 (Wi-Fi) ; SM-T835 (LTE). Width: 316.8 mm, Depth: 27.1 mm, Height: 204.2 mm. Package width: 134 mm, Package depth: 399 mm, Package height: 299 mm. Quantity per pack: 1 pc(s)