Erazer X7613 slim Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

https://images.icecat.biz/img/norm/high/24916603-3030.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68983
Info modified on:
01 Feb 2025, 05:35:33
Short summary description Erazer X7613 slim Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

Erazer X7613 slim, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.13 TB

Long summary description Erazer X7613 slim Intel® Core™ i7 i7-4710HQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3L-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

Erazer X7613 slim. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Embed the product datasheet into your content