Epson 603 XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
146285
Info modified on:
13 Nov 2023, 10:57:36
Short summary description Epson 603 XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
Epson 603 XL, High (XL) Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 16.1 ml, 1 pc(s)
Long summary description Epson 603 XL ink cartridge 1 pc(s) Original High (XL) Yield Black, Cyan, Magenta, Yellow:
Epson 603 XL. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 130 pages, Colour ink volume: 16.1 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s), Black ink page yield: 500 pages