Epson EcoTank L4260 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
171834
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Epson EcoTank L4260 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
Epson EcoTank L4260, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct printing, Black
Long summary description Epson EcoTank L4260 Inkjet A4 5760 x 1440 DPI 33 ppm Wi-Fi:
Epson EcoTank L4260. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black