Epson WorkForce Pro WF-C8610DWF Power PDF

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
117841
Info modified on:
14 Mar 2024, 19:20:06
Short summary description Epson WorkForce Pro WF-C8610DWF Power PDF:
Epson WorkForce Pro WF-C8610DWF Power PDF, Inkjet, Colour printing, 4800 x 1200 DPI, A3+, Direct printing, White
Long summary description Epson WorkForce Pro WF-C8610DWF Power PDF:
Epson WorkForce Pro WF-C8610DWF Power PDF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product colour: White