EIZO FlexScan EV2216WFS3-GY LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Grey

https://images.icecat.biz/img/gallery/20951378_8817861849.jpg
Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
219273
Info modified on:
14 Mar 2025, 19:44:41
Short summary description EIZO FlexScan EV2216WFS3-GY LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Grey:

EIZO FlexScan EV2216WFS3-GY, 55.9 cm (22"), 1680 x 1050 pixels, WSXGA+, LED, 5 ms, Grey

Long summary description EIZO FlexScan EV2216WFS3-GY LED display 55.9 cm (22") 1680 x 1050 pixels WSXGA+ Grey:

EIZO FlexScan EV2216WFS3-GY. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Grey

Embed the product datasheet into your content