EIZO CG243W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black

https://images.icecat.biz/img/norm/high/3614679-9535.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
28388
Info modified on:
22 Aug 2022, 16:27:40
Short summary description EIZO CG243W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black:

EIZO CG243W, 61.2 cm (24.1"), 1920 x 1200 pixels, 5 ms, Black

Long summary description EIZO CG243W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black:

EIZO CG243W. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Embed the product datasheet into your content