EIZO EV2416W-Swiss Edition LED display 61.2 cm (24.1") 1920 x 1200 pixels Full HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26130
Info modified on:
30 Dec 2024, 17:23:58
Short summary description EIZO EV2416W-Swiss Edition LED display 61.2 cm (24.1") 1920 x 1200 pixels Full HD Black:
EIZO EV2416W-Swiss Edition, 61.2 cm (24.1"), 1920 x 1200 pixels, Full HD, LED, 5 ms, Black
Long summary description EIZO EV2416W-Swiss Edition LED display 61.2 cm (24.1") 1920 x 1200 pixels Full HD Black:
EIZO EV2416W-Swiss Edition. Display diagonal: 61.2 cm (24.1"), Display resolution: 1920 x 1200 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black