DELL Precision 7520 Intel® Core™ i5 i5-7300HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1200 Windows 10 Pro Black

https://images.icecat.biz/img/gallery/30395532_7672.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44586
Info modified on:
01 Feb 2025, 05:16:11
Short summary description DELL Precision 7520 Intel® Core™ i5 i5-7300HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1200 Windows 10 Pro Black:

DELL Precision 7520, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description DELL Precision 7520 Intel® Core™ i5 i5-7300HQ Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD NVIDIA® Quadro® M1200 Windows 10 Pro Black:

DELL Precision 7520. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Embed the product datasheet into your content