DELL Vostro 5459 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS Black, Grey

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
30481
Info modified on:
27 Jan 2025, 08:34:24
Short summary description DELL Vostro 5459 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS Black, Grey:
DELL Vostro 5459, Intel® Core™ i7, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB
Long summary description DELL Vostro 5459 Intel® Core™ i7 i7-6500U Laptop 35.6 cm (14") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS Black, Grey:
DELL Vostro 5459. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520, Discrete graphics card model: NVIDIA® GeForce® 930M. Operating system installed: FreeDOS. Product colour: Black, Grey