DELL UltraSharp U2417HWi LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Silver

https://images.icecat.biz/img/gallery/31994747_7294.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
218290
Info modified on:
25 Nov 2022, 10:14:51
Short summary description DELL UltraSharp U2417HWi LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Silver:

DELL UltraSharp U2417HWi, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Silver

Long summary description DELL UltraSharp U2417HWi LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Silver:

DELL UltraSharp U2417HWi. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Silver

Embed the product datasheet into your content