DELL PowerEdge T620 server 1 TB Tower Intel® Xeon® E5 Family E5-2609V2 2.5 GHz 4 GB DDR3-SDRAM 495 W

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26043
Info modified on:
25 Nov 2020, 15:23:14
Short summary description DELL PowerEdge T620 server 1 TB Tower Intel® Xeon® E5 Family E5-2609V2 2.5 GHz 4 GB DDR3-SDRAM 495 W:
DELL PowerEdge T620, 2.5 GHz, E5-2609V2, 4 GB, DDR3-SDRAM, 1 TB, Tower
Long summary description DELL PowerEdge T620 server 1 TB Tower Intel® Xeon® E5 Family E5-2609V2 2.5 GHz 4 GB DDR3-SDRAM 495 W:
DELL PowerEdge T620. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.5 GHz, Processor model: E5-2609V2. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD±RW. Power supply: 495 W, Redundant power supply (RPS) support. Chassis type: Tower