DELL PowerEdge R550 server 480 GB Rack (2U) Intel Xeon Silver 4309Y 2.8 GHz 16 GB DDR4-SDRAM 800 W

https://images.icecat.biz/img/gallery/94379222_0611856121.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
54911
Info modified on:
20 Dec 2024, 05:02:06
Short summary description DELL PowerEdge R550 server 480 GB Rack (2U) Intel Xeon Silver 4309Y 2.8 GHz 16 GB DDR4-SDRAM 800 W:

DELL PowerEdge R550, 2.8 GHz, 4309Y, 16 GB, DDR4-SDRAM, 480 GB, Rack (2U)

Long summary description DELL PowerEdge R550 server 480 GB Rack (2U) Intel Xeon Silver 4309Y 2.8 GHz 16 GB DDR4-SDRAM 800 W:

DELL PowerEdge R550. Processor family: Intel Xeon Silver, Processor frequency: 2.8 GHz, Processor model: 4309Y. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 800 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Embed the product datasheet into your content