DELL PowerEdge M620 server 146 GB Blade Intel® Xeon® E5 Family E5-2603 1.8 GHz 2 GB DDR3-SDRAM

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78240
Info modified on:
23 Jul 2024, 20:47:57
Short summary description DELL PowerEdge M620 server 146 GB Blade Intel® Xeon® E5 Family E5-2603 1.8 GHz 2 GB DDR3-SDRAM:
DELL PowerEdge M620, 1.8 GHz, E5-2603, 2 GB, DDR3-SDRAM, 146 GB, Blade
Long summary description DELL PowerEdge M620 server 146 GB Blade Intel® Xeon® E5 Family E5-2603 1.8 GHz 2 GB DDR3-SDRAM:
DELL PowerEdge M620. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.8 GHz, Processor model: E5-2603. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 2 GB. Total storage capacity: 146 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Blade