DELL OptiPlex 9010 Intel® Core™ i3 i3-3240 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
88467
Info modified on:
26 Jun 2024, 10:08:46
Short summary description DELL OptiPlex 9010 Intel® Core™ i3 i3-3240 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini Tower PC Black:
DELL OptiPlex 9010, 3.4 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD±RW, Windows 7 Professional
Long summary description DELL OptiPlex 9010 Intel® Core™ i3 i3-3240 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Mini Tower PC Black:
DELL OptiPlex 9010. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3240. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 275 W. Chassis type: Mini Tower. Product type: PC