DELL Vostro 3550 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
69863
Info modified on:
23 Jan 2025, 18:54:18
Short summary description DELL Vostro 3550 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black, Silver:
DELL Vostro 3550, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB
Long summary description DELL Vostro 3550 Intel® Core™ i3 i3-2310M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black, Silver:
DELL Vostro 3550. Product type: Laptop. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.47 kg