DELL Vostro 3888 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
101191
Info modified on:
20 Dec 2024, 00:26:29
Short summary description DELL Vostro 3888 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Mini Tower PC Black:
DELL Vostro 3888, 2.9 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Ubuntu Linux
Long summary description DELL Vostro 3888 Intel® Core™ i5 i5-10400 8 GB DDR4-SDRAM 1 TB HDD Ubuntu Linux Mini Tower PC Black:
DELL Vostro 3888. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Ubuntu Linux. Power supply: 260 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black