DELL Inspiron M501R AMD Athlon II Dual-Core P360 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 550v Windows 7 Home Premium Black, Blue

https://images.icecat.biz/img/norm/high/15983766-6098.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23826
Info modified on:
01 Feb 2025, 04:45:36
Short summary description DELL Inspiron M501R AMD Athlon II Dual-Core P360 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 550v Windows 7 Home Premium Black, Blue:

DELL Inspiron M501R, AMD Athlon II Dual-Core, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron M501R AMD Athlon II Dual-Core P360 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Mobility Radeon HD 550v Windows 7 Home Premium Black, Blue:

DELL Inspiron M501R. Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor model: P360, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 4250, Discrete graphics card model: AMD Mobility Radeon HD 550v. Operating system installed: Windows 7 Home Premium. Product colour: Black, Blue

Embed the product datasheet into your content