DELL OptiPlex 7080 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18003
Info modified on:
20 Dec 2024, 00:27:33
Short summary description DELL OptiPlex 7080 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
DELL OptiPlex 7080, 2.9 GHz, Intel® Core™ i7, 16 GB, 256 GB, DVD-RW, Windows 10 Pro
Long summary description DELL OptiPlex 7080 Intel® Core™ i7 i7-10700 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black:
DELL OptiPlex 7080. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC