DELL OptiPlex 3046m Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
65652
Info modified on:
14 Mar 2024, 19:03:12
Short summary description DELL OptiPlex 3046m Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
DELL OptiPlex 3046m, 2.5 GHz, Intel® Core™ i5, i5-6500T, 4 GB, 128 GB, Windows 10 Pro
Long summary description DELL OptiPlex 3046m Intel® Core™ i5 i5-6500T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:
DELL OptiPlex 3046m. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Weight: 1.28 kg. Product colour: Black