DELL XPS 13 9305 Intel® Core™ i7 i7-1165G7 Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black, Platinum, Silver

https://images.icecat.biz/img/gallery/92479828_6886599383.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16781
Info modified on:
22 Jan 2025, 20:03:02
Short summary description DELL XPS 13 9305 Intel® Core™ i7 i7-1165G7 Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black, Platinum, Silver:

DELL XPS 13 9305, Intel® Core™ i7, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description DELL XPS 13 9305 Intel® Core™ i7 i7-1165G7 Laptop 33.8 cm (13.3") Touchscreen Full HD 16 GB LPDDR4x-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Black, Platinum, Silver:

DELL XPS 13 9305. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Platinum, Silver

Embed the product datasheet into your content