
DELL Precision 5550 Intel® Core™ i7 i7-10875H Mobile workstation 39.6 cm (15.6") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
6557
Info modified on:
22 Jan 2025, 21:30:03
Short summary description DELL Precision 5550 Intel® Core™ i7 i7-10875H Mobile workstation 39.6 cm (15.6") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey:
DELL Precision 5550, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 3840 x 2400 pixels, 32 GB, 1 TB
Long summary description DELL Precision 5550 Intel® Core™ i7 i7-10875H Mobile workstation 39.6 cm (15.6") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro T2000 Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Grey:
DELL Precision 5550. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10875H, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black, Grey