DELL Latitude 5540 Intel® Core™ i7 i7-1355U Laptop 39.6 cm (15.6") Full HD 8 GB 512 GB SSD Ubuntu Linux Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
3613
Info modified on:
22 Jan 2025, 22:49:50
Short summary description DELL Latitude 5540 Intel® Core™ i7 i7-1355U Laptop 39.6 cm (15.6") Full HD 8 GB 512 GB SSD Ubuntu Linux Grey:
DELL Latitude 5540, Intel® Core™ i7, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB, Ubuntu Linux
Long summary description DELL Latitude 5540 Intel® Core™ i7 i7-1355U Laptop 39.6 cm (15.6") Full HD 8 GB 512 GB SSD Ubuntu Linux Grey:
DELL Latitude 5540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1355U. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Ubuntu Linux. Product colour: Grey. Weight: 1.61 kg