DELL Inspiron 5458 Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
150403
Info modified on:
22 Jan 2025, 06:17:11
Short summary description DELL Inspiron 5458 Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:
DELL Inspiron 5458, Intel® Core™ i7, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB
Long summary description DELL Inspiron 5458 Intel® Core™ i7 i7-5500U Laptop 35.6 cm (14") HD 8 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black, Silver:
DELL Inspiron 5458. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver