DELL OptiPlex 5070 Intel® Core™ i7 i7-9700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro MFF Mini PC Black

https://images.icecat.biz/img/gallery/72522402_2415364123.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
59865
Info modified on:
18 Nov 2024, 15:34:30
Short summary description DELL OptiPlex 5070 Intel® Core™ i7 i7-9700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro MFF Mini PC Black:

DELL OptiPlex 5070, 2 GHz, Intel® Core™ i7, i7-9700T, 8 GB, 256 GB, Windows 10 Pro

Long summary description DELL OptiPlex 5070 Intel® Core™ i7 i7-9700T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro MFF Mini PC Black:

DELL OptiPlex 5070. Processor frequency: 2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: MFF. Product type: Mini PC. Product colour: Black

Embed the product datasheet into your content