DELL S Series 27 Gaming Monitor | S2721DGFA - 69cm(27") Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
349086
Info modified on:
03 May 2025, 20:53:28
Short summary description DELL S Series 27 Gaming Monitor | S2721DGFA - 69cm(27") Black:
DELL S Series 27 Gaming Monitor | S2721DGFA - 69cm(27") Black, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black
Long summary description DELL S Series 27 Gaming Monitor | S2721DGFA - 69cm(27") Black:
DELL S Series 27 Gaming Monitor | S2721DGFA - 69cm(27") Black. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black