DELL Vostro 460 Intel® Core™ i5 i5-2500 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
106022
Info modified on:
23 Jul 2024, 20:47:03
Short summary description DELL Vostro 460 Intel® Core™ i5 i5-2500 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Mini Tower PC Black:
DELL Vostro 460, 3.3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium
Long summary description DELL Vostro 460 Intel® Core™ i5 i5-2500 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Mini Tower PC Black:
DELL Vostro 460. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2500. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Mini Tower. Product type: PC