DELL Precision 7720 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon Pro WX 4130 Windows 10 Pro Black, Graphite

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17828
Info modified on:
29 Jan 2025, 18:38:13
Short summary description DELL Precision 7720 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon Pro WX 4130 Windows 10 Pro Black, Graphite:
DELL Precision 7720, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 500 GB
Long summary description DELL Precision 7720 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 500 GB HDD AMD Radeon Pro WX 4130 Windows 10 Pro Black, Graphite:
DELL Precision 7720. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro. Product colour: Black, Graphite