DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver

https://images.icecat.biz/img/gallery/33421856_1607392878.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
90898
Info modified on:
23 Jan 2025, 18:07:32
Short summary description DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver:

DELL Inspiron 7566, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description DELL Inspiron 7566 Intel® Core™ i7 i7-6700HQ Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver:

DELL Inspiron 7566. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Embed the product datasheet into your content