DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 7 Professional Desktop PC Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
22145
Info modified on:
07 Oct 2024, 17:03:02
Short summary description DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 7 Professional Desktop PC Black, Silver:
DELL OptiPlex 9010, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 7 Professional
Long summary description DELL OptiPlex 9010 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7470 Windows 7 Professional Desktop PC Black, Silver:
DELL OptiPlex 9010. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7470. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC