DELL Professional P2012H LED display 50.8 cm (20") 1600 x 900 pixels HD Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
92182
Info modified on:
30 May 2023, 12:06:42
Short summary description DELL Professional P2012H LED display 50.8 cm (20") 1600 x 900 pixels HD Black:
DELL Professional P2012H, 50.8 cm (20"), 1600 x 900 pixels, HD, LED, 5 ms, Black
Long summary description DELL Professional P2012H LED display 50.8 cm (20") 1600 x 900 pixels HD Black:
DELL Professional P2012H. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black