DELL Inspiron 7347 Intel® Core™ i3 i3-4030U Laptop 33.8 cm (13.3") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23357
Info modified on:
23 Jan 2025, 19:08:13
Short summary description DELL Inspiron 7347 Intel® Core™ i3 i3-4030U Laptop 33.8 cm (13.3") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Silver:
DELL Inspiron 7347, Intel® Core™ i3, 1.9 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description DELL Inspiron 7347 Intel® Core™ i3 i3-4030U Laptop 33.8 cm (13.3") Touchscreen 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Pro Silver:
DELL Inspiron 7347. Product type: Laptop, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1 Pro. Product colour: Silver