DELL KM636 keyboard Mouse included Universal RF Wireless QWERTY US International Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
287162
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL KM636 keyboard Mouse included Universal RF Wireless QWERTY US International Black:
DELL KM636, Full-size (100%), Wireless, RF Wireless, QWERTY, Black, Mouse included
Long summary description DELL KM636 keyboard Mouse included Universal RF Wireless QWERTY US International Black:
DELL KM636. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Recommended usage: Universal. Product colour: Black. Mouse included