DELL 489-BBCD graphics card NVIDIA Tesla P100 12 GB High Bandwidth Memory 2 (HBM2)

https://images.icecat.biz/img/gallery/33227700_4616368738.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
58094
Info modified on:
14 Mar 2024, 18:14:08
Short summary description DELL 489-BBCD graphics card NVIDIA Tesla P100 12 GB High Bandwidth Memory 2 (HBM2):

DELL 489-BBCD, Tesla P100, 12 GB, High Bandwidth Memory 2 (HBM2), PCI Express x16 3.0

Long summary description DELL 489-BBCD graphics card NVIDIA Tesla P100 12 GB High Bandwidth Memory 2 (HBM2):

DELL 489-BBCD. Graphics processor family: NVIDIA, Graphics processor: Tesla P100. Discrete graphics card memory: 12 GB, Graphics card memory type: High Bandwidth Memory 2 (HBM2). Interface type: PCI Express x16 3.0. Cooling type: Passive

Embed the product datasheet into your content