DELL OptiPlex 3070 Intel® Core™ i5 i5-9500 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini Tower PC Black

https://images.icecat.biz/img/gallery/72531068_2015781631.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
89707
Info modified on:
18 Nov 2024, 14:51:32
Short summary description DELL OptiPlex 3070 Intel® Core™ i5 i5-9500 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 3070, 3 GHz, Intel® Core™ i5, 8 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description DELL OptiPlex 3070 Intel® Core™ i5 i5-9500 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 3070. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 260 W. Chassis type: Mini Tower. Product type: PC

Embed the product datasheet into your content