DELL 60GB Hard Drive f/ Latitude D420/D430 internal hard drive 4200 RPM 8 MB 2.5" Serial ATA

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
71866
Info modified on:
04 Apr 2025, 11:56:50
Short summary description DELL 60GB Hard Drive f/ Latitude D420/D430 internal hard drive 4200 RPM 8 MB 2.5" Serial ATA:
DELL 60GB Hard Drive f/ Latitude D420/D430, 60 GB, 4200 RPM, 8 MB, 2.5", Serial ATA
Long summary description DELL 60GB Hard Drive f/ Latitude D420/D430 internal hard drive 4200 RPM 8 MB 2.5" Serial ATA:
DELL 60GB Hard Drive f/ Latitude D420/D430. HDD capacity: 60 GB, HDD speed: 4200 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA