DELL Inspiron 15 Intel® Core™ i3 i3-5015U Laptop 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

https://images.icecat.biz/img/gallery/73050809_9920554373.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34842
Info modified on:
01 Feb 2025, 05:39:51
Short summary description DELL Inspiron 15 Intel® Core™ i3 i3-5015U Laptop 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

DELL Inspiron 15, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description DELL Inspiron 15 Intel® Core™ i3 i3-5015U Laptop 39.6 cm (15.6") HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

DELL Inspiron 15. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5015U, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product colour: Black

Embed the product datasheet into your content