DELL Inspiron 3780 Intel® Core™ i5 i5-8265U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 520 Wi-Fi 5 (802.11ac) Windows 10 Home UK English Silver

https://images.icecat.biz/img/gallery/66645242_0306777166.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
55737
Info modified on:
28 Jan 2025, 11:02:53
Short summary description DELL Inspiron 3780 Intel® Core™ i5 i5-8265U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 520 Wi-Fi 5 (802.11ac) Windows 10 Home UK English Silver:

DELL Inspiron 3780, Intel® Core™ i5, 1.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description DELL Inspiron 3780 Intel® Core™ i5 i5-8265U Laptop 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 520 Wi-Fi 5 (802.11ac) Windows 10 Home UK English Silver:

DELL Inspiron 3780. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product colour: Silver

Embed the product datasheet into your content