DELL Precision 3640 Intel® Core™ i9 i9-10900 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black

https://images.icecat.biz/img/gallery/79944938_9105478961.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
50791
Info modified on:
10 Mar 2024, 10:10:44
Short summary description DELL Precision 3640 Intel® Core™ i9 i9-10900 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black:

DELL Precision 3640, 2.8 GHz, Intel® Core™ i9, 16 GB, 1 TB, DVD-RW, Windows 10 Pro

Long summary description DELL Precision 3640 Intel® Core™ i9 i9-10900 16 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 4000 Windows 10 Pro Tower Workstation Black:

DELL Precision 3640. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i9, Processor model: i9-10900. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA Quadro RTX 4000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 550 W. Chassis type: Tower. Product type: Workstation

Embed the product datasheet into your content