DELL XPS 13 9310 Intel® Core™ i7 i7-1165G7 Laptop 34 cm (13.4") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Ubuntu Linux White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
63281
Info modified on:
22 Jan 2025, 19:54:24
Short summary description DELL XPS 13 9310 Intel® Core™ i7 i7-1165G7 Laptop 34 cm (13.4") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Ubuntu Linux White:
DELL XPS 13 9310, Intel® Core™ i7, 34 cm (13.4"), 3840 x 2400 pixels, 16 GB, 1 TB, Ubuntu Linux
Long summary description DELL XPS 13 9310 Intel® Core™ i7 i7-1165G7 Laptop 34 cm (13.4") Touchscreen 4K Ultra HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Ubuntu Linux White:
DELL XPS 13 9310. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 34 cm (13.4"), HD type: 4K Ultra HD, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Ubuntu Linux. Product colour: White