DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
33374
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Silver:
DELL UltraSharp U2713HM, 68.6 cm (27"), 2560 x 1440 pixels, LED, LED, 8 ms, Silver
Long summary description DELL UltraSharp U2713HM computer monitor 68.6 cm (27") 2560 x 1440 pixels LED Silver:
DELL UltraSharp U2713HM. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Silver