DELL PowerEdge T630 server 1 TB Tower (5U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 4 GB DDR4-SDRAM 750 W

https://images.icecat.biz/img/gallery/1597c398b9683361586f0f79f71b30de.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47441
Info modified on:
14 Mar 2024, 17:55:18
Short summary description DELL PowerEdge T630 server 1 TB Tower (5U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 4 GB DDR4-SDRAM 750 W:

DELL PowerEdge T630, 2.4 GHz, E5-2630V3, 4 GB, DDR4-SDRAM, 1 TB, Tower (5U)

Long summary description DELL PowerEdge T630 server 1 TB Tower (5U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 4 GB DDR4-SDRAM 750 W:

DELL PowerEdge T630. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2630V3. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Embed the product datasheet into your content