DELL 5130cdn Colour 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
113273
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL 5130cdn Colour 1200 x 1200 DPI A4:
DELL 5130cdn, Laser, Colour, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing
Long summary description DELL 5130cdn Colour 1200 x 1200 DPI A4:
DELL 5130cdn. Print technology: Laser, Colour. Number of print cartridges: 2, Maximum duty cycle: 110000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black