Dell Wyse Z90DW 1.65 GHz Windows Embedded Standard 2009 1.12 kg Black

https://images.icecat.biz/img/norm/high/9068132-8355.jpg
Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
14986
Info modified on:
10 Aug 2024, 10:17:18
Short summary description Dell Wyse Z90DW 1.65 GHz Windows Embedded Standard 2009 1.12 kg Black:

Dell Wyse Z90DW, 1.65 GHz, 1 MB, 1 GB, DDR3-SDRAM, 4 GB, 2 GB

Long summary description Dell Wyse Z90DW 1.65 GHz Windows Embedded Standard 2009 1.12 kg Black:

Dell Wyse Z90DW. Processor frequency: 1.65 GHz, L2 cache: 1 MB. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 4 GB. Total storage capacity: 2 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 6320, Maximum resolution: 2560 x 1600 pixels. Cabling technology: 10/100/1000Base-T(X)

Embed the product datasheet into your content