D-Link N300 ADSL2+ wireless router Fast Ethernet Single-band (2.4 GHz) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
99664
Info modified on:
07 Mar 2024, 15:34:52
Short summary description D-Link N300 ADSL2+ wireless router Fast Ethernet Single-band (2.4 GHz) White:
D-Link N300 ADSL2+, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, ADSL, White, Portable router
Long summary description D-Link N300 ADSL2+ wireless router Fast Ethernet Single-band (2.4 GHz) White:
D-Link N300 ADSL2+. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA, WPA2, WPS. Routing protocols: RIP-1, RIP-2. Product type: Portable router, Product colour: White, LED indicators: LAN, Power, WLAN, WPS