D-Link DNR 4020 16P JustConnect 16 Channel H 265 PoE Network Video Recorder

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
108536
Info modified on:
10 Aug 2024, 11:43:35
Short summary description D-Link DNR 4020 16P JustConnect 16 Channel H 265 PoE Network Video Recorder:
D-Link DNR 4020 16P JustConnect 16 Channel H 265 PoE Network Video Recorder, 16 channels, 3840 x 2160 pixels, AAC, G.711, H.264, H.265, Backup selection, Forward, Frame by Frame, Play, Reverse, Stop, 1 fan(s)
Long summary description D-Link DNR 4020 16P JustConnect 16 Channel H 265 PoE Network Video Recorder:
D-Link DNR 4020 16P JustConnect 16 Channel H 265 PoE Network Video Recorder. Video input channels: 16 channels, Maximum resolution: 3840 x 2160 pixels, Audio formats supported: AAC, G.711. Maximum storage capacity: 16 TB, HDD interface: SATA, SATA II, SATA III, HDD size: 3.5". Ethernet LAN data rates: 10,100,1000 Mbit/s, Audio output: 3.5 mm, Networking standards: IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Product colour: Black. Power consumption (max): 143 W, AC input voltage: 100 - 240 V, Output current: 5 A