D-Link DIR-605 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
150237
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DIR-605 wireless router Fast Ethernet Black:
D-Link DIR-605, Wi-Fi 4 (802.11n), Ethernet LAN, Black
Long summary description D-Link DIR-605 wireless router Fast Ethernet Black:
D-Link DIR-605. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA-PSK, WPA2-PSK, WPS. Product colour: Black, LED indicators: LAN, Power, Status, WLAN. Certification: FCC B